Vishay Intertechnology, Inc. RESISTOR 64.9K 1% 1/8 WATT CRCW08056492F

Description
RESISTOR 64.9K 1% 1/8 WATT
Request a Quote
Description
RESISTOR 64.9K 1% 1/8 WATT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 64.9K 1% 1/8 WATT - CRCW08056492F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 64.9K 1% 1/8 WATT
CRCW08056492F
RESISTOR 64.9K 1% 1/8 WATT CRCW08056492F
RESISTOR 64.9K 1% 1/8 WATT

RESISTOR 64.9K 1% 1/8 WATT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056492F
Product Name RESISTOR 64.9K 1% 1/8 WATT
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details