Vishay Precision Group Thick Film Resistors - SMD 1/8watt 63.4ohms 1% CRCW080563R4FKTA

Description
Thick Film Resistors - SMD 1/8watt 63.4ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 63.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 63.4ohms 1% - CRCW080563R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 63.4ohms 1%
CRCW080563R4FKTA
Thick Film Resistors - SMD 1/8watt 63.4ohms 1% CRCW080563R4FKTA
Thick Film Resistors - SMD 1/8watt 63.4ohms 1%

Thick Film Resistors - SMD 1/8watt 63.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080563R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080563R4FKTA-ND
Chip Resistor - Surface Mount CRCW080563R4FKTA-ND
63.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 63.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 63.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5274
Resistor, Thick Film, 63.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5274
RESISTOR, THICK FILM, 63.4 OHM, 125mW, 1%, FULL REEL; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 63.4 OHM, 125mW, 1%, FULL REEL; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 63R4, 1%, 0.125W, 0805; Resistance Vishay - 36C9711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63R4, 1%, 0.125W, 0805; Resistance Vishay
36C9711
Res, Thick Film, 63R4, 1%, 0.125W, 0805; Resistance Vishay 36C9711
RES, THICK FILM, 63R4, 1%, 0.125W, 0805; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 63R4, 1%, 0.125W, 0805; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080563R4FKTA CRCW080563R4FKTA-ND 07J5274
Product Name Thick Film Resistors - SMD 1/8watt 63.4ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 63.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details