Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 63.4ohms 1% CRCW080563R4FKEB

Description
Thick Film Resistors - SMD 1/8watt 63.4ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 63.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 63.4ohms 1% - CRCW080563R4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 63.4ohms 1%
CRCW080563R4FKEB
Thick Film Resistors - SMD 1/8watt 63.4ohms 1% CRCW080563R4FKEB
Thick Film Resistors - SMD 1/8watt 63.4ohms 1%

Thick Film Resistors - SMD 1/8watt 63.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080563R4FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080563R4FKEB-ND
Chip Resistor - Surface Mount CRCW080563R4FKEB-ND
63.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080563R4FKEB CRCW080563R4FKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 63.4ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details