RES 63.4Kohm 1/8W 1% 0805 SMD
63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 63K4, 1%, 0.125W, 0805, REEL; Resistance:63.4kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW080563K4FKTA | CRCW080563K4FKTA-ND | 07J5277 |
| Product Name | RES 63.4K OHM 1/8W 1% 0805 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 63K4, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 63400 ohms | 63400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |