Vishay Precision Group Chip Resistor - Surface Mount CRCW080563K4FKEA

Description
63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-63.4KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4KCCT-ND
Chip Resistor - Surface Mount 541-63.4KCCT-ND
63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-63.4KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4KCTR-ND
Chip Resistor - Surface Mount 541-63.4KCTR-ND
63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-63.4KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-63.4KCDKR-ND
Chip Resistor - Surface Mount 541-63.4KCDKR-ND
63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 63.4K OHM 1/8W 1% 0805 SMD - CRCW080563K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/8W 1% 0805 SMD
CRCW080563K4FKEA
RES 63.4K OHM 1/8W 1% 0805 SMD CRCW080563K4FKEA
RES 63.4Kohm 1/8W 1% 0805 SMD

RES 63.4Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 63K4, 1%, 0.125W, 0805; Resistance Vishay - 53K0414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63K4, 1%, 0.125W, 0805; Resistance Vishay
53K0414
Res, Thick Film, 63K4, 1%, 0.125W, 0805; Resistance Vishay 53K0414
RES, THICK FILM, 63K4, 1%, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63K4, 1%, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 63K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4626
Res, Thick Film, 63K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4626
RES, THICK FILM, 63K4, 1%, 0.125W, 0805, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63K4, 1%, 0.125W, 0805, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080563K4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080563K4FKEA
Chip Resistor - Surface Mount CRCW080563K4FKEA
RES SMD 63.4K OHM 1% 1/8W 0805

RES SMD 63.4K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-63.4KCCT-ND CRCW080563K4FKEA 53K0414 CRCW080563K4FKEA
Product Name Chip Resistor - Surface Mount RES 63.4K OHM 1/8W 1% 0805 SMD Res, Thick Film, 63K4, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details