Vishay Precision Group Chip Resistor - Surface Mount CRCW0805634RFKEA

Description
634 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
634 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-634CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634CTR-ND
Chip Resistor - Surface Mount 541-634CTR-ND
634 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634CDKR-ND
Chip Resistor - Surface Mount 541-634CDKR-ND
634 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634CCT-ND
Chip Resistor - Surface Mount 541-634CCT-ND
634 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:634ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805634RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:634ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805634RFKEA
Thick Film ResistorSeries:CRCW; Resistance:634ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805634RFKEA
Thick Film ResistorSeries:CRCW; Resistance:634ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:634ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 634R, 1%, 0.125W, 0805; Resistance Vishay - 53K0417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.125W, 0805; Resistance Vishay
53K0417
Res, Thick Film, 634R, 1%, 0.125W, 0805; Resistance Vishay 53K0417
RES, THICK FILM, 634R, 1%, 0.125W, 0805; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.125W, 0805; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 634R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0418
Res, Thick Film, 634R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0418
RES, THICK FILM, 634R, 1%, 0.125W, 0805, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.125W, 0805, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805634RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805634RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805634RFKEA
RES SMD 634 OHM 1% 1/8W 0805

RES SMD 634 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805634RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805634RFKEA
Chip Resistor - Surface Mount CRCW0805634RFKEA
RES SMD 634 OHM 1% 1/8W 0805

RES SMD 634 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-634CTR-ND CRCW0805634RFKEA 53K0417 53K0418 CRCW0805634RFKEA CRCW0805634RFKEA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:634ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 634R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 634R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 634 ohms 634 ohms 634 ohms 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details