Vishay Precision Group Chip Resistor - Surface Mount CRCW0805634KFKTA

Description
634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805634KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805634KFKTA-ND
Chip Resistor - Surface Mount CRCW0805634KFKTA-ND
634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805634KFKTA - CRCW0805634KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805634KFKTA
CRCW0805634KFKTA
CRCW0805634KFKTA CRCW0805634KFKTA
CRCW0805634KFKTA

CRCW0805634KFKTA

Supplier's Site
Resistor, Thick Film, 634Kohm, 125Mw, 1%; Resistance Vishay - 07J5278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 634Kohm, 125Mw, 1%; Resistance Vishay
07J5278
Resistor, Thick Film, 634Kohm, 125Mw, 1%; Resistance Vishay 07J5278
RESISTOR, THICK FILM, 634KOHM, 125mW, 1%; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 634KOHM, 125mW, 1%; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 634K, 1%, 0.125W, 0805; Resistance Vishay - 36C9713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634K, 1%, 0.125W, 0805; Resistance Vishay
36C9713
Res, Thick Film, 634K, 1%, 0.125W, 0805; Resistance Vishay 36C9713
RES, THICK FILM, 634K, 1%, 0.125W, 0805; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 634K, 1%, 0.125W, 0805; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805634KFKTA-ND CRCW0805634KFKTA 07J5278
Product Name Chip Resistor - Surface Mount CRCW0805634KFKTA Resistor, Thick Film, 634Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details