Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805634KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805634KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805634KFKEA
Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805634KFKEA
Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-634KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634KCCT-ND
Chip Resistor - Surface Mount 541-634KCCT-ND
634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634KCDKR-ND
Chip Resistor - Surface Mount 541-634KCDKR-ND
634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634KCTR-ND
Chip Resistor - Surface Mount 541-634KCTR-ND
634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 634K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4628
Res, Thick Film, 634K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4628
RES, THICK FILM, 634K, 1%, 0.125W, 0805, REEL; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634K, 1%, 0.125W, 0805, REEL; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 634K, 1%, 0.125W, 0805; Resistance Vishay - 53K0416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634K, 1%, 0.125W, 0805; Resistance Vishay
53K0416
Res, Thick Film, 634K, 1%, 0.125W, 0805; Resistance Vishay 53K0416
RES, THICK FILM, 634K, 1%, 0.125W, 0805; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634K, 1%, 0.125W, 0805; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805634KFKEA 541-634KCCT-ND 42K4628
Product Name Thick Film ResistorSeries:CRCW; Resistance:634kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 634K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details