Vishay Intertechnology, Inc. RES 62 OHM 1/8W 5% 0805 SMD CRCW080562R0JNTA

Description
RES 62ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 62ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/8W 5% 0805 SMD - CRCW080562R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/8W 5% 0805 SMD
CRCW080562R0JNTA
RES 62 OHM 1/8W 5% 0805 SMD CRCW080562R0JNTA
RES 62ohm 1/8W 5% 0805 SMD

RES 62ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080562R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080562R0JNTA-ND
Chip Resistor - Surface Mount CRCW080562R0JNTA-ND
62 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080562R0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080562R0JNTA
Chip Resistor - Surface Mount CRCW080562R0JNTA
RES SMD 62 OHM 5% 1/8W 0805

RES SMD 62 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080562R0JNTA CRCW080562R0JNTA-ND CRCW080562R0JNTA
Product Name RES 62 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details