Vishay Precision Group RES 62 OHM 1/8W 5% 0805 SMD CRCW080562R0JNEA

Description
RES 62ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 62ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/8W 5% 0805 SMD - CRCW080562R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/8W 5% 0805 SMD
CRCW080562R0JNEA
RES 62 OHM 1/8W 5% 0805 SMD CRCW080562R0JNEA
RES 62ohm 1/8W 5% 0805 SMD

RES 62ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-62ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62ATR-ND
Chip Resistor - Surface Mount 541-62ATR-ND
62 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62ACT-ND
Chip Resistor - Surface Mount 541-62ACT-ND
62 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62ADKR-ND
Chip Resistor - Surface Mount 541-62ADKR-ND
62 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 62R, 5%, 0.125W, 0805; Resistance Vishay - 59M6928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 5%, 0.125W, 0805; Resistance Vishay
59M6928
Res, Thick Film, 62R, 5%, 0.125W, 0805; Resistance Vishay 59M6928
RES, THICK FILM, 62R, 5%, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 62R, 5%, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080562R0JNEA 541-62ATR-ND 59M6928
Product Name RES 62 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 62R, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details