Vishay Precision Group Chip Resistor - Surface Mount CRCW080562R0FKEA

Description
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-62.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0CDKR-ND
Chip Resistor - Surface Mount 541-62.0CDKR-ND
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0CCT-ND
Chip Resistor - Surface Mount 541-62.0CCT-ND
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0CTR-ND
Chip Resistor - Surface Mount 541-62.0CTR-ND
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791608
Surface Mount Resistors 6791608
Vishay CRCW080562R0FKEA

Vishay CRCW080562R0FKEA

Supplier's Site
Surface Mount Resistors - 6791608P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791608P
Surface Mount Resistors 6791608P
Vishay CRCW080562R0FKEA

Vishay CRCW080562R0FKEA

Supplier's Site
Surface Mount Resistors - 1825328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825328
Surface Mount Resistors 1825328
Vishay CRCW080562R0FKEA

Vishay CRCW080562R0FKEA

Supplier's Site
Surface Mount Resistors - 1694747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694747
Surface Mount Resistors 1694747
Vishay CRCW080562R0FKEA

Vishay CRCW080562R0FKEA

Supplier's Site
RES 62.0 OHM 1/8W 1% 0805 SMD - CRCW080562R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/8W 1% 0805 SMD
CRCW080562R0FKEA
RES 62.0 OHM 1/8W 1% 0805 SMD CRCW080562R0FKEA
RES 62.0ohm 1/8W 1% 0805 SMD

RES 62.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 62R, 1%, 0.125W, 0805; Resistance Vishay - 53K0411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 1%, 0.125W, 0805; Resistance Vishay
53K0411
Res, Thick Film, 62R, 1%, 0.125W, 0805; Resistance Vishay 53K0411
RES, THICK FILM, 62R, 1%, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 62R, 1%, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4623
Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4623
RES, THICK FILM, 62R, 1%, 0.125W, 0805, REEL; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 62R, 1%, 0.125W, 0805, REEL; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-62.0CDKR-ND 6791608 6791608P CRCW080562R0FKEA 53K0411 42K4623
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 62.0 OHM 1/8W 1% 0805 SMD Res, Thick Film, 62R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details