Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080562K0JNEB

Description
62 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080562K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080562K0JNEB-ND
Chip Resistor - Surface Mount CRCW080562K0JNEB-ND
62 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 62K 5% Et5 E3 Rohs Compliant Vishay - 49P1489 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 62K 5% Et5 E3 Rohs Compliant Vishay
49P1489
D12/crcw0805 200 62K 5% Et5 E3 Rohs Compliant Vishay 49P1489
D12/CRCW0805 200 62K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 62K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080562K0JNEB-ND 49P1489
Product Name Chip Resistor - Surface Mount D12/crcw0805 200 62K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details