Vishay Precision Group Thick Film Resistors - SMD 1/8watt 62Kohms 1% CRCW080562K0FKTA

Description
Thick Film Resistors - SMD 1/8watt 62Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 62Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 62Kohms 1% - CRCW080562K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 62Kohms 1%
CRCW080562K0FKTA
Thick Film Resistors - SMD 1/8watt 62Kohms 1% CRCW080562K0FKTA
Thick Film Resistors - SMD 1/8watt 62Kohms 1%

Thick Film Resistors - SMD 1/8watt 62Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080562K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080562K0FKTA-ND
Chip Resistor - Surface Mount CRCW080562K0FKTA-ND
62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 62K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5272
Res, Thick Film, 62K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5272
RES, THICK FILM, 62K, 1%, 0.125W, 0805, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 62K, 1%, 0.125W, 0805, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080562K0FKTA CRCW080562K0FKTA-ND 07J5272
Product Name Thick Film Resistors - SMD 1/8watt 62Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 62K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers