Vishay Precision Group SMD 150V 125mW Resistor CRCW080562K0FKEA

Description
62kR 1% 0805 Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW080562K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080562K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
62kR 1% 0805 Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW080562K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080562K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V 125mW Resistor - 52-CRCW080562K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW080562K0FKEA
SMD 150V 125mW Resistor 52-CRCW080562K0FKEA
62kR 1% 0805 Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW080562K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080562K0FKEA can be used for catalog matching and distributor lookup.

62kR 1% 0805 Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW080562K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080562K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW080562K0FKEA - CRCW080562K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080562K0FKEA
CRCW080562K0FKEA
CRCW080562K0FKEA CRCW080562K0FKEA
CRCW080562K0FKEA

CRCW080562K0FKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080562K0FKEA
915913-CRCW080562K0FKEA
Chip Resistor - Surface Mount - CRCW080562K0FKEA 915913-CRCW080562K0FKEA
Manufacturer: Vishay Win Source Part Number: 915913-CRCW080562K0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-62.0KCTR, 2266-CRCW080562K0FKE A, 541-62.0KCDKR, 541-62.0KCCT, D12/CRCW0805 100 62K 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915913-CRCW080562K0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-62.0KCTR, 2266-CRCW080562K0FKEA, 541-62.0KCDKR, 541-62.0KCCT, D12/CRCW0805 100 62K 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KCCT-ND
Chip Resistor - Surface Mount 541-62.0KCCT-ND
62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KCDKR-ND
Chip Resistor - Surface Mount 541-62.0KCDKR-ND
62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KCTR-ND
Chip Resistor - Surface Mount 541-62.0KCTR-ND
62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 62K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4622
Res, Thick Film, 62K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4622
RES, THICK FILM, 62K, 1%, 0.125W, 0805, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.125W, 0805, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 62K, 1%, 0.125W, 0805; Resistance Vishay - 53K0410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.125W, 0805; Resistance Vishay
53K0410
Res, Thick Film, 62K, 1%, 0.125W, 0805; Resistance Vishay 53K0410
RES, THICK FILM, 62K, 1%, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW080562K0FKEA CRCW080562K0FKEA 915913-CRCW080562K0FKEA 541-62.0KCCT-ND 42K4622 53K0410
Product Name SMD 150V 125mW Resistor CRCW080562K0FKEA Chip Resistor - Surface Mount - CRCW080562K0FKEA Chip Resistor - Surface Mount Res, Thick Film, 62K, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 62K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 62000 ohms 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details