Vishay Precision Group Chip Resistor - Surface Mount CRCW0805620RFKTA

Description
RES SMD 620 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 620 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805620RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805620RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805620RFKTACT-ND
RES SMD 620 OHM 1% 1/8W 0805

RES SMD 620 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805620RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805620RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805620RFKTADKR-ND
RES SMD 620 OHM 1% 1/8W 0805

RES SMD 620 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805620RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805620RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805620RFKTATR-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:620ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805620RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:620ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805620RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:620ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805620RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:620ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:620ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 620R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5270
Res, Thick Film, 620R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5270
RES, THICK FILM, 620R, 1%, 0.125W, 0805, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 620R, 1%, 0.125W, 0805, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805620RFKTACT-ND CRCW0805620RFKTA 07J5270
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:620ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 620R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details