Vishay Precision Group Thick Film Resistors - SMD 1/8watt 620ohms 1% CRCW0805620RFKEA

Description
Thick Film Resistors - SMD 1/8watt 620ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 620ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 620ohms 1% - CRCW0805620RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 620ohms 1%
CRCW0805620RFKEA
Thick Film Resistors - SMD 1/8watt 620ohms 1% CRCW0805620RFKEA
Thick Film Resistors - SMD 1/8watt 620ohms 1%

Thick Film Resistors - SMD 1/8watt 620ohms 1%

Supplier's Site
Surface Mount Resistors - 6791601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791601
Surface Mount Resistors 6791601
Vishay CRCW0805620RFKEA

Vishay CRCW0805620RFKEA

Supplier's Site
Surface Mount Resistors - 1825309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825309
Surface Mount Resistors 1825309
Vishay CRCW0805620RFKEA

Vishay CRCW0805620RFKEA

Supplier's Site
Surface Mount Resistors - 1694746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694746
Surface Mount Resistors 1694746
Vishay CRCW0805620RFKEA

Vishay CRCW0805620RFKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1107322-CRCW0805620RFKEA
Resistors - Chip Resistor - Surface Mount 1107322-CRCW0805620RFKEA
Win Source Part Number: 1107322-CRCW0805620R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 620 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRCW0805620RFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-620CCT,541-620CT R,541-620CDKR,D12/CR CW0805 100 620R 1% ET1 E3 Base Product Number: CRCW0805

Win Source Part Number: 1107322-CRCW0805620RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 620 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW0805620RFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-620CCT,541-620CTR,541-620CDKR,D12/CRCW0805 100 620R 1% ET1 E3
Base Product Number: CRCW0805

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW0805620RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW0805620RFKEA
SMD 8W Resistor 52-CRCW0805620RFKEA
620R 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805620RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805620RFKEA can be used for catalog matching and distributor lookup.

620R 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805620RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805620RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-620CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620CCT-ND
Chip Resistor - Surface Mount 541-620CCT-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620CTR-ND
Chip Resistor - Surface Mount 541-620CTR-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620CDKR-ND
Chip Resistor - Surface Mount 541-620CDKR-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805620RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805620RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805620RFKEA
RES SMD 620 OHM 1% 1/8W 0805

RES SMD 620 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805620RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805620RFKEA
Chip Resistor - Surface Mount CRCW0805620RFKEA
RES SMD 620 OHM 1% 1/8W 0805

RES SMD 620 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 620R, 1%, 0.125W, 0805; Resistance Vishay - 53K0413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.125W, 0805; Resistance Vishay
53K0413
Res, Thick Film, 620R, 1%, 0.125W, 0805; Resistance Vishay 53K0413
RES, THICK FILM, 620R, 1%, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 620R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4625
Res, Thick Film, 620R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4625
RES, THICK FILM, 620R, 1%, 0.125W, 0805, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.125W, 0805, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0805620RFKEA 6791601 1825309 1107322-CRCW0805620RFKEA 52-CRCW0805620RFKEA 541-620CCT-ND CRCW0805620RFKEA CRCW0805620RFKEA 53K0413 42K4625
Product Name Thick Film Resistors - SMD 1/8watt 620ohms 1% Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 620R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 620R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details