Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805620KJNEA

Description
620 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
620 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-620KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KATR-ND
Chip Resistor - Surface Mount 541-620KATR-ND
620 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 620K OHM 1/8W 5% 0805 SMD - CRCW0805620KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/8W 5% 0805 SMD
CRCW0805620KJNEA
RES 620K OHM 1/8W 5% 0805 SMD CRCW0805620KJNEA
RES 620Kohm 1/8W 5% 0805 SMD

RES 620Kohm 1/8W 5% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-620KATR-ND CRCW0805620KJNEA
Product Name Chip Resistor - Surface Mount RES 620K OHM 1/8W 5% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details