Vishay Intertechnology, Inc. RES, FLM, SMD0805, 1/10W, 1%, 620 CRCW08056200FRT1

Description
RES, FLM, SMD0805, 1/10W, 1%, 620
Request a Quote
Description
RES, FLM, SMD0805, 1/10W, 1%, 620
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FLM, SMD0805, 1/10W, 1%, 620 - CRCW08056200FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FLM, SMD0805, 1/10W, 1%, 620
CRCW08056200FRT1
RES, FLM, SMD0805, 1/10W, 1%, 620 CRCW08056200FRT1
RES, FLM, SMD0805, 1/10W, 1%, 620

RES, FLM, SMD0805, 1/10W, 1%, 620

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056200FRT1
Product Name RES, FLM, SMD0805, 1/10W, 1%, 620
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers