Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080561R9FKTB

Description
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080561R9FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080561R9FKTB-ND
Chip Resistor - Surface Mount CRCW080561R9FKTB-ND
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW080561R9FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW080561R9FKTB
Resistor-Fixed-Single-Surface-Mount CRCW080561R9FKTB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Resistor,metal Glaze,61.9Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J2250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,61.9Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
65J2250
Resistor,metal Glaze,61.9Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay 65J2250
Resistor,Metal Glaze,61.9Ohms,150WV ,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,61.9Ohms,150WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080561R9FKTB-ND CRCW080561R9FKTB 65J2250
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Resistor,metal Glaze,61.9Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details