Vishay Intertechnology, Inc. Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW080561R9FKEB

Description
Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW080561R9FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW080561R9FKEB
Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW080561R9FKEB
Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW080561R9FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080561R9FKEB-ND
Chip Resistor - Surface Mount CRCW080561R9FKEB-ND
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080561R9FKEB CRCW080561R9FKEB-ND
Product Name Res Thick Film 0805 61.9 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676455-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details