Vishay Precision Group RES 61.9K OHM 1/8W 1% 0805 SMD CRCW080561K9FKEA

Description
RES 61.9Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 61.9Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/8W 1% 0805 SMD - CRCW080561K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/8W 1% 0805 SMD
CRCW080561K9FKEA
RES 61.9K OHM 1/8W 1% 0805 SMD CRCW080561K9FKEA
RES 61.9Kohm 1/8W 1% 0805 SMD

RES 61.9Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-61.9KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KCDKR-ND
Chip Resistor - Surface Mount 541-61.9KCDKR-ND
61.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KCCT-ND
Chip Resistor - Surface Mount 541-61.9KCCT-ND
61.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KCTR-ND
Chip Resistor - Surface Mount 541-61.9KCTR-ND
61.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 61K9, 1%, 0.125W, 0805; Resistance Vishay - 53K0406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.125W, 0805; Resistance Vishay
53K0406
Res, Thick Film, 61K9, 1%, 0.125W, 0805; Resistance Vishay 53K0406
RES, THICK FILM, 61K9, 1%, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 61K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4618
Res, Thick Film, 61K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4618
RES, THICK FILM, 61K9, 1%, 0.125W, 0805, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.125W, 0805, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4751 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4751
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4751
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 61.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 61.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080561K9FKEA 541-61.9KCDKR-ND 53K0406 27W4751
Product Name RES 61.9K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 61K9, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 61900 ohms 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details