Vishay Precision Group Chip Resistor - Surface Mount CRCW0805619RFKTA

Description
RES SMD 619 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 619 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805619RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805619RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805619RFKTACT-ND
RES SMD 619 OHM 1% 1/8W 0805

RES SMD 619 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805619RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805619RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805619RFKTATR-ND
619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805619RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805619RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805619RFKTADKR-ND
RES SMD 619 OHM 1% 1/8W 0805

RES SMD 619 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805619RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805619RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805619RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 619R, 1%, 0.125W, 0805; Resistance Vishay - 92B7281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.125W, 0805; Resistance Vishay
92B7281
Res, Thick Film, 619R, 1%, 0.125W, 0805; Resistance Vishay 92B7281
RES, THICK FILM, 619R, 1%, 0.125W, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 619R, 1%, 0.125W, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5264
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5264
RES, THICK FILM, 619R, 1%, 0.125W, 0805, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 619R, 1%, 0.125W, 0805, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805619RFKTACT-ND CRCW0805619RFKTA 92B7281 07J5264
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 619R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 619 ohms 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details