Vishay Precision Group Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW0805619RFKTA.

Description
RES, THICK FILM, 619R, 1%, 0.125W, 0805, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Description
RES, THICK FILM, 619R, 1%, 0.125W, 0805, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 27AC2416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay
27AC2416
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay 27AC2416
RES, THICK FILM, 619R, 1%, 0.125W, 0805, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 619R, 1%, 0.125W, 0805, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2416
Product Name Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details