Vishay Intertechnology, Inc. RESISTOR, FILM, CHIP CHIP SIZE 0805 CRCW0805619RFKEB

Description
RESISTOR, FILM, CHIP CHIP SIZE 0805
Request a Quote Datasheet
Description
RESISTOR, FILM, CHIP CHIP SIZE 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FILM, CHIP CHIP SIZE 0805 - CRCW0805619RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FILM, CHIP CHIP SIZE 0805
CRCW0805619RFKEB
RESISTOR, FILM, CHIP CHIP SIZE 0805 CRCW0805619RFKEB
RESISTOR, FILM, CHIP CHIP SIZE 0805

RESISTOR, FILM, CHIP CHIP SIZE 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805619RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805619RFKEB-ND
Chip Resistor - Surface Mount CRCW0805619RFKEB-ND
619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805619RFKEB CRCW0805619RFKEB-ND
Product Name RESISTOR, FILM, CHIP CHIP SIZE 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers