VISHAY INTERTECHNOLOGY, INC.
CRCW08056190FRT5 -- RES 619 .1W 1% 0805
Vishay Intertechnology, Inc.
RES 619 .1W 1% 0805
CRCW08056190FRT5
Description
RES 619 .1W 1% 0805
Request a Quote
Email Supplier
Description
RES 619 .1W 1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08056190FRT5 |
|
Product Name
|
RES 619 .1W 1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
267000 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
3.00E-4 ohms
Power Rating
5 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details