VISHAY INTERTECHNOLOGY, INC.
CRCW08056190FRT1 -- RES CHIP 619 OHM 0805 1%
Vishay Intertechnology, Inc.
RES CHIP 619 OHM 0805 1%
CRCW08056190FRT1
Description
RES CHIP 619ohm 0805 1%
Request a Quote
Email Supplier
Description
RES CHIP 619ohm 0805 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08056190FRT1 |
|
Product Name
|
RES CHIP 619 OHM 0805 1% |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
11.5 ohms
View Details
2 suppliers