Vishay Precision Group Chip Resistor - Surface Mount CRCW080560R4FKTA

Description
RES SMD 60.4 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 60.4 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080560R4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080560R4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080560R4FKTACT-ND
RES SMD 60.4 OHM 1% 1/8W 0805

RES SMD 60.4 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080560R4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080560R4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080560R4FKTADKR-ND
RES SMD 60.4 OHM 1% 1/8W 0805

RES SMD 60.4 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080560R4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080560R4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080560R4FKTATR-ND
60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080560R4FKTA - CRCW080560R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080560R4FKTA
CRCW080560R4FKTA
CRCW080560R4FKTA CRCW080560R4FKTA
CRCW080560R4FKTA

CRCW080560R4FKTA

Supplier's Site
Res, Thick Film, 60R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5257
Res, Thick Film, 60R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5257
RES, THICK FILM, 60R4, 1%, 0.125W, 0805, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 60R4, 1%, 0.125W, 0805, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080560R4FKTACT-ND CRCW080560R4FKTA 07J5257
Product Name Chip Resistor - Surface Mount CRCW080560R4FKTA Res, Thick Film, 60R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers