Vishay Intertechnology, Inc. RES 60.4 OHM .33W 1% 0805 SMD CRCW080560R4FKEAHP

Description
RES 60.4ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 60.4ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM .33W 1% 0805 SMD - CRCW080560R4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM .33W 1% 0805 SMD
CRCW080560R4FKEAHP
RES 60.4 OHM .33W 1% 0805 SMD CRCW080560R4FKEAHP
RES 60.4ohm .33W 1% 0805 SMD

RES 60.4ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080560R4FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080560R4FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080560R4FKEAHPDKR-ND
60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080560R4FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080560R4FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080560R4FKEAHPCT-ND
60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080560R4FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080560R4FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080560R4FKEAHPTR-ND
60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 60.4 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay - 33AK3081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60.4 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
33AK3081
Res, 60.4 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay 33AK3081
RES, 60.4 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 60.4 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW080560R4FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080560R4FKEAHP
Chip Resistor - Surface Mount CRCW080560R4FKEAHP
RES SMD 60.4 OHM 1% 1/2W 0805

RES SMD 60.4 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW080560R4FKEAHP 541-CRCW080560R4FKEAHPDKR-ND 33AK3081 CRCW080560R4FKEAHP
Product Name RES 60.4 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, 60.4 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176245-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details