Vishay Precision Group RES 604 OHM 1/8W 1% 0805 SMD CRCW0805604RFKEA

Description
RES 604ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 604ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/8W 1% 0805 SMD - CRCW0805604RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/8W 1% 0805 SMD
CRCW0805604RFKEA
RES 604 OHM 1/8W 1% 0805 SMD CRCW0805604RFKEA
RES 604ohm 1/8W 1% 0805 SMD

RES 604ohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6791585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791585
Surface Mount Resistors 6791585
Vishay CRCW0805604RFKEA

Vishay CRCW0805604RFKEA

Supplier's Site
Surface Mount Resistors - 6791585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791585P
Surface Mount Resistors 6791585P
Vishay CRCW0805604RFKEA

Vishay CRCW0805604RFKEA

Supplier's Site
Surface Mount Resistors - 1694742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694742
Surface Mount Resistors 1694742
Vishay CRCW0805604RFKEA

Vishay CRCW0805604RFKEA

Supplier's Site
Surface Mount Resistors - 1825252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825252
Surface Mount Resistors 1825252
Vishay CRCW0805604RFKEA

Vishay CRCW0805604RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-604CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604CDKR-ND
Chip Resistor - Surface Mount 541-604CDKR-ND
604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604CCT-ND
Chip Resistor - Surface Mount 541-604CCT-ND
604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604CTR-ND
Chip Resistor - Surface Mount 541-604CTR-ND
604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 604R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4617
Res, Thick Film, 604R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4617
RES, THICK FILM, 604R, 1%, 0.125W, 0805, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.125W, 0805, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 604R, 1%, 0.125W, 0805; Resistance Vishay - 53K0405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.125W, 0805; Resistance Vishay
53K0405
Res, Thick Film, 604R, 1%, 0.125W, 0805; Resistance Vishay 53K0405
RES, THICK FILM, 604R, 1%, 0.125W, 0805; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.125W, 0805; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4750 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4750
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4750
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 604 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 604 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805604RFKEA 6791585 6791585P 541-604CDKR-ND 42K4617 53K0405 27W4750
Product Name RES 604 OHM 1/8W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 604R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 604R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms 604 ohms 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676143-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details