Vishay Intertechnology, Inc. RES, SMT-60.4K OHMS, 1/10W, 1% CRCW08056042F

Description
RES, SMT-60.4KohmS, 1/10W, 1%
Request a Quote
Description
RES, SMT-60.4KohmS, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMT-60.4K OHMS, 1/10W, 1% - CRCW08056042F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT-60.4K OHMS, 1/10W, 1%
CRCW08056042F
RES, SMT-60.4K OHMS, 1/10W, 1% CRCW08056042F
RES, SMT-60.4KohmS, 1/10W, 1%

RES, SMT-60.4KohmS, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056042F
Product Name RES, SMT-60.4K OHMS, 1/10W, 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers