VISHAY INTERTECHNOLOGY, INC.
CRCW08056040FT -- RES, MF, 11.5K, 1/4W, 1%
Vishay Intertechnology, Inc.
RES, MF, 11.5K, 1/4W, 1%
CRCW08056040FT
Description
RES, MF, 11.5K, 1/4W, 1%
Request a Quote
Email Supplier
Description
RES, MF, 11.5K, 1/4W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08056040FT |
|
Product Name
|
RES, MF, 11.5K, 1/4W, 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details