Vishay Intertechnology, Inc. RES 5.90 OHM 1/8W 1% 0805 SMD CRCW08055R90FNTA

Description
RES 5.90ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.90ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90 OHM 1/8W 1% 0805 SMD - CRCW08055R90FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90 OHM 1/8W 1% 0805 SMD
CRCW08055R90FNTA
RES 5.90 OHM 1/8W 1% 0805 SMD CRCW08055R90FNTA
RES 5.90ohm 1/8W 1% 0805 SMD

RES 5.90ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R90FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R90FNTA-ND
Chip Resistor - Surface Mount CRCW08055R90FNTA-ND
5.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055R90FNTA CRCW08055R90FNTA-ND
Product Name RES 5.90 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD114JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers