Vishay Precision Group CRCW08055R90FKEA CRCW08055R90FKEA

Description
CRCW08055R90FKEA
Request a Quote Datasheet
Description
CRCW08055R90FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08055R90FKEA - CRCW08055R90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055R90FKEA
CRCW08055R90FKEA
CRCW08055R90FKEA CRCW08055R90FKEA
CRCW08055R90FKEA

CRCW08055R90FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.90CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90CCTR-ND
Chip Resistor - Surface Mount 541-5.90CCTR-ND
5.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90CCDKR-ND
Chip Resistor - Surface Mount 541-5.90CCDKR-ND
5.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90CCCT-ND
Chip Resistor - Surface Mount 541-5.90CCCT-ND
5.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08055R90FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08055R90FKEA
Chip Resistor - Surface Mount CRCW08055R90FKEA
RES SMD 5.9 OHM 1% 1/8W 0805

RES SMD 5.9 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 5.9 Ohm, 125Mw, 1%; Resistance Vishay - 53K0325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.9 Ohm, 125Mw, 1%; Resistance Vishay
53K0325
Resistor, Thick Film, 5.9 Ohm, 125Mw, 1%; Resistance Vishay 53K0325
RESISTOR, THICK FILM, 5.9 OHM, 125mW, 1%; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.9 OHM, 125mW, 1%; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08055R90FKEA 541-5.90CCTR-ND CRCW08055R90FKEA 53K0325
Product Name CRCW08055R90FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 5.9 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details