Vishay Intertechnology, Inc. RES 5.76 OHM .33W 1% 0805 SMD CRCW08055R76FKEAHP

Description
RES 5.76ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.76ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM .33W 1% 0805 SMD - CRCW08055R76FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM .33W 1% 0805 SMD
CRCW08055R76FKEAHP
RES 5.76 OHM .33W 1% 0805 SMD CRCW08055R76FKEAHP
RES 5.76ohm .33W 1% 0805 SMD

RES 5.76ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R76FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R76FKEAHP-ND
Chip Resistor - Surface Mount CRCW08055R76FKEAHP-ND
5.76 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.76 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08055R76FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08055R76FKEAHP
Chip Resistor - Surface Mount CRCW08055R76FKEAHP
RES SMD 5.76 OHM 1% 1/2W 0805

RES SMD 5.76 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08055R76FKEAHP CRCW08055R76FKEAHP-ND CRCW08055R76FKEAHP
Product Name RES 5.76 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.76 ohms 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details