Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08055R62FNTA

Description
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08055R62FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R62FNTA-ND
Chip Resistor - Surface Mount CRCW08055R62FNTA-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.62 OHM 1/8W 1% 0805 SMD - CRCW08055R62FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1/8W 1% 0805 SMD
CRCW08055R62FNTA
RES 5.62 OHM 1/8W 1% 0805 SMD CRCW08055R62FNTA
RES 5.62ohm 1/8W 1% 0805 SMD

RES 5.62ohm 1/8W 1% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08055R62FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055R62FNTA
Resistors - Chip Resistor - Surface Mount CRCW08055R62FNTA
RES SMD 5.62 OHM 1% 1/8W 0805

RES SMD 5.62 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW08055R62FNTA-ND CRCW08055R62FNTA CRCW08055R62FNTA
Product Name Chip Resistor - Surface Mount RES 5.62 OHM 1/8W 1% 0805 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details