Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 5.62ohms 1% CRCW08055R62FKTA

Description
Thick Film Resistors - SMD 1/8watt 5.62ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 5.62ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 5.62ohms 1% - CRCW08055R62FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.62ohms 1%
CRCW08055R62FKTA
Thick Film Resistors - SMD 1/8watt 5.62ohms 1% CRCW08055R62FKTA
Thick Film Resistors - SMD 1/8watt 5.62ohms 1%

Thick Film Resistors - SMD 1/8watt 5.62ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R62FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R62FKTA-ND
Chip Resistor - Surface Mount CRCW08055R62FKTA-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055R62FKTA CRCW08055R62FKTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 5.62ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers