Vishay Intertechnology, Inc. RES 5.62 OHM .33W 1% 0805 SMD CRCW08055R62FKEAHP

Description
RES 5.62ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.62ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM .33W 1% 0805 SMD - CRCW08055R62FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM .33W 1% 0805 SMD
CRCW08055R62FKEAHP
RES 5.62 OHM .33W 1% 0805 SMD CRCW08055R62FKEAHP
RES 5.62ohm .33W 1% 0805 SMD

RES 5.62ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R62FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R62FKEAHP-ND
Chip Resistor - Surface Mount CRCW08055R62FKEAHP-ND
5.62 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.62 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055R62FKEAHP CRCW08055R62FKEAHP-ND
Product Name RES 5.62 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details