Vishay Precision Group CRCW08055R62FKEA CRCW08055R62FKEA

Description
CRCW08055R62FKEA
Request a Quote Datasheet
Description
CRCW08055R62FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08055R62FKEA - CRCW08055R62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055R62FKEA
CRCW08055R62FKEA
CRCW08055R62FKEA CRCW08055R62FKEA
CRCW08055R62FKEA

CRCW08055R62FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.62CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62CCDKR-ND
Chip Resistor - Surface Mount 541-5.62CCDKR-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62CCTR-ND
Chip Resistor - Surface Mount 541-5.62CCTR-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62CCCT-ND
Chip Resistor - Surface Mount 541-5.62CCCT-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08055R62FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08055R62FKEA
Resistors - Chip Resistor - Surface Mount CRCW08055R62FKEA
RES SMD 5.62 OHM 1% 1/8W 0805

RES SMD 5.62 OHM 1% 1/8W 0805

Supplier's Site
Resistor, Thick Film, 5.62 Ohm, 125Mw, 1%; Resistance Vishay - 53K0323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.62 Ohm, 125Mw, 1%; Resistance Vishay
53K0323
Resistor, Thick Film, 5.62 Ohm, 125Mw, 1%; Resistance Vishay 53K0323
RESISTOR, THICK FILM, 5.62 OHM, 125mW, 1%; Resistance:5.62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.62 OHM, 125mW, 1%; Resistance:5.62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R62, 1%, 0.125W, 0805; Resistance Vishay - 53K0322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R62, 1%, 0.125W, 0805; Resistance Vishay
53K0322
Res, Thick Film, 5R62, 1%, 0.125W, 0805; Resistance Vishay 53K0322
RES, THICK FILM, 5R62, 1%, 0.125W, 0805; Resistance:5.62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R62, 1%, 0.125W, 0805; Resistance:5.62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08055R62FKEA 541-5.62CCDKR-ND CRCW08055R62FKEA 53K0323
Product Name CRCW08055R62FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 5.62 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers