Vishay Intertechnology, Inc. RES 5.6 OHM .33W 5% 0805 SMD CRCW08055R60JNEAHP

Description
RES 5.6ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 5.6ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM .33W 5% 0805 SMD - CRCW08055R60JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM .33W 5% 0805 SMD
CRCW08055R60JNEAHP
RES 5.6 OHM .33W 5% 0805 SMD CRCW08055R60JNEAHP
RES 5.6ohm .33W 5% 0805 SMD

RES 5.6ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R60JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R60JNEAHP-ND
Chip Resistor - Surface Mount CRCW08055R60JNEAHP-ND
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055R60JNEAHP CRCW08055R60JNEAHP-ND
Product Name RES 5.6 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details