Vishay Precision Group RES 5.6 OHM 1/8W 5% 0805 SMD CRCW08055R60JNEA

Description
RES 5.6ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 5.6ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/8W 5% 0805 SMD - CRCW08055R60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/8W 5% 0805 SMD
CRCW08055R60JNEA
RES 5.6 OHM 1/8W 5% 0805 SMD CRCW08055R60JNEA
RES 5.6ohm 1/8W 5% 0805 SMD

RES 5.6ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.6ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6ACT-ND
Chip Resistor - Surface Mount 541-5.6ACT-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6ADKR-ND
Chip Resistor - Surface Mount 541-5.6ADKR-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6ATR-ND
Chip Resistor - Surface Mount 541-5.6ATR-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5R6, 5%, 0.125W, 0805; Resistance Vishay - 59M6919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 5%, 0.125W, 0805; Resistance Vishay
59M6919
Res, Thick Film, 5R6, 5%, 0.125W, 0805; Resistance Vishay 59M6919
RES, THICK FILM, 5R6, 5%, 0.125W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 5R6, 5%, 0.125W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055R60JNEA 541-5.6ACT-ND 59M6919
Product Name RES 5.6 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 5R6, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details