Vishay Intertechnology, Inc. RES 5.60 OHM 1/8W 1% 0805 SMD CRCW08055R60FKEA

Description
RES 5.60ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1/8W 1% 0805 SMD - CRCW08055R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1/8W 1% 0805 SMD
CRCW08055R60FKEA
RES 5.60 OHM 1/8W 1% 0805 SMD CRCW08055R60FKEA
RES 5.60ohm 1/8W 1% 0805 SMD

RES 5.60ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60CCCT-ND
Chip Resistor - Surface Mount 541-5.60CCCT-ND
5.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60CCTR-ND
Chip Resistor - Surface Mount 541-5.60CCTR-ND
5.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60CCDKR-ND
Chip Resistor - Surface Mount 541-5.60CCDKR-ND
5.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 5.6 Ohms Tolerance: ±1% Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 5.6 Ohms
Tolerance: ±1%
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
SMD 5.6 Ohm 8W Resistor - 52-CRCW08055R60FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6 Ohm 8W Resistor
52-CRCW08055R60FKEA
SMD 5.6 Ohm 8W Resistor 52-CRCW08055R60FKEA
Res Thick Film 0805 5.6 Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R Product overview: CRCW08055R60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R60FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 5.6 Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R Product overview: CRCW08055R60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R60FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 5R6, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5R6, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5286
Res, Aec-Q200, 5R6, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5286
RES, AEC-Q200, 5R6, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 5R6, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08055R60FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08055R60FKEA
Chip Resistor - Surface Mount CRCW08055R60FKEA
RES SMD 5.6 OHM 1% 1/8W 0805

RES SMD 5.6 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08055R60FKEA 541-5.60CCCT-ND 52-CRCW08055R60FKEA 84AH5286 CRCW08055R60FKEA
Product Name RES 5.60 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 5.6 Ohm 8W Resistor Res, Aec-Q200, 5R6, 1%, 0.125W, 0805 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details