Vishay Precision Group Chip Resistor - Surface Mount CRCW08055R11FKTA

Description
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08055R11FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R11FKTA-ND
Chip Resistor - Surface Mount CRCW08055R11FKTA-ND
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 5.11ohms 1% - CRCW08055R11FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.11ohms 1%
CRCW08055R11FKTA
Thick Film Resistors - SMD 1/8watt 5.11ohms 1% CRCW08055R11FKTA
Thick Film Resistors - SMD 1/8watt 5.11ohms 1%

Thick Film Resistors - SMD 1/8watt 5.11ohms 1%

Supplier's Site
Res, Thick Film, 5R11, 1%, 0.125W, 0805; Resistance Vishay - 36C9665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R11, 1%, 0.125W, 0805; Resistance Vishay
36C9665
Res, Thick Film, 5R11, 1%, 0.125W, 0805; Resistance Vishay 36C9665
RES, THICK FILM, 5R11, 1%, 0.125W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5R11, 1%, 0.125W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055R11FKTA-ND CRCW08055R11FKTA 36C9665
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 5.11ohms 1% Res, Thick Film, 5R11, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers