Vishay Precision Group Chip Resistor - Surface Mount CRCW08055R11FKEA

Description
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.11CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11CCCT-ND
Chip Resistor - Surface Mount 541-5.11CCCT-ND
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11CCDKR-ND
Chip Resistor - Surface Mount 541-5.11CCDKR-ND
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11CCTR-ND
Chip Resistor - Surface Mount 541-5.11CCTR-ND
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08055R11FKEA - CRCW08055R11FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055R11FKEA
CRCW08055R11FKEA
CRCW08055R11FKEA CRCW08055R11FKEA
CRCW08055R11FKEA

CRCW08055R11FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08055R11FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055R11FKEA
Resistors - Chip Resistor - Surface Mount CRCW08055R11FKEA
RES SMD 5.11 OHM 1% 1/8W 0805

RES SMD 5.11 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 5R11, 1%, 0.125W, 0805; Resistance Vishay - 53K0318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R11, 1%, 0.125W, 0805; Resistance Vishay
53K0318
Res, Thick Film, 5R11, 1%, 0.125W, 0805; Resistance Vishay 53K0318
RES, THICK FILM, 5R11, 1%, 0.125W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R11, 1%, 0.125W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R11, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R11, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4572
Res, Thick Film, 5R11, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4572
RES, THICK FILM, 5R11, 1%, 0.125W, 0805, REEL; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R11, 1%, 0.125W, 0805, REEL; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.11CCCT-ND CRCW08055R11FKEA CRCW08055R11FKEA 53K0318
Product Name Chip Resistor - Surface Mount CRCW08055R11FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5R11, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details