Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08055R10JNEC

Description
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08055R10JNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R10JNEC-ND
Chip Resistor - Surface Mount CRCW08055R10JNEC-ND
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 5R1 5% Et6 E3 Rohs Compliant Vishay - 49P1298 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 5R1 5% Et6 E3 Rohs Compliant Vishay
49P1298
D12/crcw0805 200 5R1 5% Et6 E3 Rohs Compliant Vishay 49P1298
D12/CRCW0805 200 5R1 5% ET6 e3 RoHS Compliant: Yes

D12/CRCW0805 200 5R1 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08055R10JNEC-ND 49P1298
Product Name Chip Resistor - Surface Mount D12/crcw0805 200 5R1 5% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details