Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08055R10JNEAC

Description
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08055R10JNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R10JNEAC-ND
Chip Resistor - Surface Mount CRCW08055R10JNEAC-ND
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel (TR) Product Status: Active Resistance: 5.1 Ohms Tolerance: ±5% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-C
Package: Tape & Reel (TR)
Product Status: Active
Resistance: 5.1 Ohms
Tolerance: ±5%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08055R10JNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08055R10JNEAC
Chip Resistor - Surface Mount CRCW08055R10JNEAC
RES 5.1 OHM 5% 1/8W 0805

RES 5.1 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08055R10JNEAC-ND CRCW08055R10JNEAC
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data