Vishay Precision Group Chip Resistor - Surface Mount CRCW08055R10JNEA

Description
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.1ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1ACT-ND
Chip Resistor - Surface Mount 541-5.1ACT-ND
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1ADKR-ND
Chip Resistor - Surface Mount 541-5.1ADKR-ND
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1ATR-ND
Chip Resistor - Surface Mount 541-5.1ATR-ND
5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08055R10JNEA
915911-CRCW08055R10JNEA
Chip Resistor - Surface Mount - CRCW08055R10JNEA 915911-CRCW08055R10JNEA
Manufacturer: Vishay Win Source Part Number: 915911-CRCW08055R10J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.1ACT, 541-5.1ADKR, D12/CRCW0805 200 5R1 5% ET1 E3, 541-5.1ATR

Manufacturer: Vishay
Win Source Part Number: 915911-CRCW08055R10JNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 5.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-5.1ACT, 541-5.1ADKR, D12/CRCW0805 200 5R1 5% ET1 E3, 541-5.1ATR

Buy Now Datasheet
RES 5.1 OHM 1/8W 5% 0805 SMD - CRCW08055R10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1/8W 5% 0805 SMD
CRCW08055R10JNEA
RES 5.1 OHM 1/8W 5% 0805 SMD CRCW08055R10JNEA
RES 5.1ohm 1/8W 5% 0805 SMD

RES 5.1ohm 1/8W 5% 0805 SMD

Supplier's Site
Automotive 125mW 150V Resistor - 52-CRCW08055R10JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW08055R10JNEA
Automotive 125mW 150V Resistor 52-CRCW08055R10JNEA
0805 Thick Film Resistor, 5.1R, 5%, 125mW, 150V, AEC-Q200 Product overview: CRCW08055R10JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R10JNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 5.1R, 5%, 125mW, 150V, AEC-Q200 Product overview: CRCW08055R10JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R10JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 5R1, 5%, 0.125W, 0805; Resistance Vishay - 59M6918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.125W, 0805; Resistance Vishay
59M6918
Res, Thick Film, 5R1, 5%, 0.125W, 0805; Resistance Vishay 59M6918
RES, THICK FILM, 5R1, 5%, 0.125W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.125W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R1, 5%, 0.125W, 0805, Reel; Resistance Vishay - 26H2858 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.125W, 0805, Reel; Resistance Vishay
26H2858
Res, Thick Film, 5R1, 5%, 0.125W, 0805, Reel; Resistance Vishay 26H2858
RES, THICK FILM, 5R1, 5%, 0.125W, 0805, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.125W, 0805, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-5.1ACT-ND 915911-CRCW08055R10JNEA CRCW08055R10JNEA 52-CRCW08055R10JNEA 59M6918 26H2858
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW08055R10JNEA RES 5.1 OHM 1/8W 5% 0805 SMD Automotive 125mW 150V Resistor Res, Thick Film, 5R1, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 5R1, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details