Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 5.1ohms 1% CRCW08055R10FKTA

Description
Thick Film Resistors - SMD 1/8watt 5.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 5.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% - CRCW08055R10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.1ohms 1%
CRCW08055R10FKTA
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% CRCW08055R10FKTA
Thick Film Resistors - SMD 1/8watt 5.1ohms 1%

Thick Film Resistors - SMD 1/8watt 5.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R10FKTA-ND
Chip Resistor - Surface Mount CRCW08055R10FKTA-ND
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055R10FKTA CRCW08055R10FKTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 5.1ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details