Vishay Precision Group RES 5.10 OHM .33W 1% 0805 SMD CRCW08055R10FKEAHP

Description
RES 5.10ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.10ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10 OHM .33W 1% 0805 SMD - CRCW08055R10FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10 OHM .33W 1% 0805 SMD
CRCW08055R10FKEAHP
RES 5.10 OHM .33W 1% 0805 SMD CRCW08055R10FKEAHP
RES 5.10ohm .33W 1% 0805 SMD

RES 5.10ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10TCT-ND
Chip Resistor - Surface Mount 541-5.10TCT-ND
5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10TDKR-ND
Chip Resistor - Surface Mount 541-5.10TDKR-ND
5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10TTR-ND
Chip Resistor - Surface Mount 541-5.10TTR-ND
5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08055R10FKEAHP
867207-CRCW08055R10FKEAHP
Chip Resistor - Surface Mount - CRCW08055R10FKEAHP 867207-CRCW08055R10FKEAHP
Manufacturer: Vishay Win Source Part Number: 867207-CRCW08055R10F KEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW08055R10FKEAHPTR -ND, 541-5.10TCT, CRCW08055R10FKEAHPDK R, CRCW08055R10FKEAHPTR , 541-5.10TTR, 541-5.10TDKR, CRCW08055R10FKEAHPDK R-ND, CRCW08055R10FKEAHPCT , CRCW08055R10FKEAHP-N D, CRCW08055R10FKEAHPCT -ND

Manufacturer: Vishay
Win Source Part Number: 867207-CRCW08055R10FKEAHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW08055R10FKEAHPTR-ND, 541-5.10TCT, CRCW08055R10FKEAHPDKR, CRCW08055R10FKEAHPTR, 541-5.10TTR, 541-5.10TDKR, CRCW08055R10FKEAHPDKR-ND, CRCW08055R10FKEAHPCT, CRCW08055R10FKEAHP-ND, CRCW08055R10FKEAHPCT-ND

Buy Now Datasheet
Surface Mount Resistors - 667709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667709
Surface Mount Resistors 667709
Vishay CRCW08055R10FKEAHP Resistor

Vishay CRCW08055R10FKEAHP Resistor

Supplier's Site
SMD 5.1 Ohm 3W Resistor - 52-CRCW08055R10FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.1 Ohm 3W Resistor
52-CRCW08055R10FKEAHP
SMD 5.1 Ohm 3W Resistor 52-CRCW08055R10FKEAHP
Res Thick Film 0805 5.1 Ohm 1% 1/3W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW08055R10FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R10FKEAH P can be used for catalog matching and distributor lookup.

Res Thick Film 0805 5.1 Ohm 1% 1/3W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW08055R10FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R10FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 5R1, 1%, 0.5W, 0805 Rohs Compliant Vishay - 84AH5285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5R1, 1%, 0.5W, 0805 Rohs Compliant Vishay
84AH5285
Res, Aec-Q200, 5R1, 1%, 0.5W, 0805 Rohs Compliant Vishay 84AH5285
RES, AEC-Q200, 5R1, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 5R1, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08055R10FKEAHP 541-5.10TCT-ND 867207-CRCW08055R10FKEAHP 667709 52-CRCW08055R10FKEAHP 84AH5285
Product Name RES 5.10 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW08055R10FKEAHP Surface Mount Resistors SMD 5.1 Ohm 3W Resistor Res, Aec-Q200, 5R1, 1%, 0.5W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- % 0.0100 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details