Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08055M90FKTA

Description
5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08055M90FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055M90FKTA-ND
Chip Resistor - Surface Mount CRCW08055M90FKTA-ND
5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08055M90FKTA - CRCW08055M90FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055M90FKTA
CRCW08055M90FKTA
CRCW08055M90FKTA CRCW08055M90FKTA
CRCW08055M90FKTA

CRCW08055M90FKTA

Supplier's Site
Resistor, Thick Film, 5.9Mohm, 125Mw, 1%; Resistance Vishay - 07J5248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.9Mohm, 125Mw, 1%; Resistance Vishay
07J5248
Resistor, Thick Film, 5.9Mohm, 125Mw, 1%; Resistance Vishay 07J5248
RESISTOR, THICK FILM, 5.9MOHM, 125mW, 1%; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 5.9MOHM, 125mW, 1%; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055M90FKTA-ND CRCW08055M90FKTA 07J5248
Product Name Chip Resistor - Surface Mount CRCW08055M90FKTA Resistor, Thick Film, 5.9Mohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details