Vishay Intertechnology, Inc. Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW08055M90FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW08055M90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW08055M90FKEA
Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW08055M90FKEA
Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-5.90MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90MCCT-ND
Chip Resistor - Surface Mount 541-5.90MCCT-ND
5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90MCDKR-ND
Chip Resistor - Surface Mount 541-5.90MCDKR-ND
5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90MCTR-ND
Chip Resistor - Surface Mount 541-5.90MCTR-ND
5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5M9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M9, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0317
Res, Thick Film, 5M9, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0317
RES, THICK FILM, 5M9, 1%, 0.125W, 0805, REEL; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M9, 1%, 0.125W, 0805, REEL; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055M90FKEA 541-5.90MCCT-ND 53K0317
Product Name Thick Film ResistorSeries:CRCW; Resistance:5.9Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 5M9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.90E6 ohms 5.90E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details